Manufacturer: Texas Instruments
Win Source Part Number: 913464-BQ3050EVM-001
Features: BQ29440, BQ3050 Battery Gauge Power Management Evaluation Board
Package: Box
Family Name: BQ3050
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-45653, BQ3050EVM-001-ND
EVAL MODULE FOR BQ3050-001
BQ29440, BQ3050 Battery Gauge Power Management Evaluation Board
EVAL MODULE FOR BQ3050-001
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 913464-BQ3050EVM-001 | BQ3050EVM-001 | 296-45653-ND | BQ3050EVM-001 |
| Product Name | Evaluation and Demonstration Boards and Kits - BQ3050EVM-001 | EVAL MODULE FOR BQ3050-001 | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |