Texas Instruments High-Performance Analog Battery Management BQ298018RUGR

Description
Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-BQ298018RUGRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ298018RUGRTR-ND
Battery Management 296-BQ298018RUGRTR-ND
Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Battery Management - 296-BQ298018RUGRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ298018RUGRCT-ND
Battery Management 296-BQ298018RUGRCT-ND
Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Battery Management - 296-BQ298018RUGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ298018RUGRDKR-ND
Battery Management 296-BQ298018RUGRDKR-ND
Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 977170-BQ298018RUGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
977170-BQ298018RUGR
Integrated Circuits (ICs) - PMIC - Battery Management 977170-BQ298018RUGR
Win Source Part Number: 977170-BQ298018RUGR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: 8-XFQFN Supplier Device Package: 8-X2QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ298018RUGRCT,2 96-BQ298018RUGRDKR,2 96-BQ298018RUGRTR

Win Source Part Number: 977170-BQ298018RUGR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: 8-XFQFN
Supplier Device Package: 8-X2QFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ298018RUGRCT,296-BQ298018RUGRDKR,296-BQ298018RUGRTR

Buy Now Datasheet
PMIC - Battery Management - BQ298018RUGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ298018RUGR
PMIC - Battery Management BQ298018RUGR
HIGH-SIDE PROTECTOR FOR SINGLE-C

HIGH-SIDE PROTECTOR FOR SINGLE-C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-BQ298018RUGRTR-ND 977170-BQ298018RUGR BQ298018RUGR
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
Battery Internal Short Circuit Tester – Temperature Control - ABSC-B (Standard or customized) - Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
PMIC - Battery Management - MAX6430EGUS-T - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details