Texas Instruments High-Performance Analog Battery Management BQ298015RUGR

Description
Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-BQ298015RUGRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ298015RUGRTR-ND
Battery Management 296-BQ298015RUGRTR-ND
Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Battery Management - 296-BQ298015RUGRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ298015RUGRCT-ND
Battery Management 296-BQ298015RUGRCT-ND
IC BATTERY MANAGEMENT

IC BATTERY MANAGEMENT

Buy Now Datasheet
Battery Management - 296-BQ298015RUGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ298015RUGRDKR-ND
Battery Management 296-BQ298015RUGRDKR-ND
IC BATTERY MANAGEMENT

IC BATTERY MANAGEMENT

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1139673-BQ298015RUGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1139673-BQ298015RUGR
Integrated Circuits (ICs) - PMIC - Battery Management 1139673-BQ298015RUGR
Win Source Part Number: 1139673-BQ298015RUGR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: 8-XFQFN Supplier Device Package: 8-X2QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ298015RUGRTR

Win Source Part Number: 1139673-BQ298015RUGR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: 8-XFQFN
Supplier Device Package: 8-X2QFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ298015RUGRTR

Buy Now
PMIC - Battery Management - BQ298015RUGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ298015RUGR
PMIC - Battery Management BQ298015RUGR
IC BATTERY MANAGEMENT

IC BATTERY MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-BQ298015RUGRTR-ND 1139673-BQ298015RUGR BQ298015RUGR
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details