Texas Instruments High-Performance Analog Battery Management BQ298012RUGR

Description
Battery Battery Monitor IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)
Request a Quote Datasheet
Description
Battery Battery Monitor IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-BQ298012RUGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ298012RUGRDKR-ND
Battery Management 296-BQ298012RUGRDKR-ND
Battery Battery Monitor IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Battery Battery Monitor IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Battery Management - 296-BQ298012RUGRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ298012RUGRCT-ND
Battery Management 296-BQ298012RUGRCT-ND
Battery Battery Monitor IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Battery Battery Monitor IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Battery Management - 296-BQ298012RUGRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ298012RUGRTR-ND
Battery Management 296-BQ298012RUGRTR-ND
Battery Battery Monitor IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Battery Battery Monitor IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1143572-BQ298012RUGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1143572-BQ298012RUGR
Integrated Circuits (ICs) - PMIC - Battery Management 1143572-BQ298012RUGR
Win Source Part Number: 1143572-BQ298012RUGR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Monitor Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: 8-XFQFN Supplier Device Package: 8-X2QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ298012RUGRTR,2 96-BQ298012RUGRCT,29 6-BQ298012RUGRDKR Base Product Number: BQ2980

Win Source Part Number: 1143572-BQ298012RUGR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Monitor
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: 8-XFQFN
Supplier Device Package: 8-X2QFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ298012RUGRTR,296-BQ298012RUGRCT,296-BQ298012RUGRDKR
Base Product Number: BQ2980

Buy Now Datasheet
PMIC - Battery Management - BQ298012RUGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ298012RUGR
PMIC - Battery Management BQ298012RUGR
IC BATT MON LI-ION 1CELL 8X2QFN

IC BATT MON LI-ION 1CELL 8X2QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-BQ298012RUGRDKR-ND 1143572-BQ298012RUGR BQ298012RUGR
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Internal Short Circuit Tester – Temperature Control - ABSC-B (Standard or customized) - Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details