Texas Instruments High-Performance Analog Battery Management BQ298000RUGR

Description
Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-BQ298000RUGRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ298000RUGRTR-ND
Battery Management 296-BQ298000RUGRTR-ND
Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Battery Management - 296-BQ298000RUGRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ298000RUGRCT-ND
Battery Management 296-BQ298000RUGRCT-ND
Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Battery Management - 296-BQ298000RUGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ298000RUGRDKR-ND
Battery Management 296-BQ298000RUGRDKR-ND
Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1372079-BQ298000RUGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1372079-BQ298000RUGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1372079-BQ298000RUGR
Win Source Part Number: 1372079-BQ298000RUGR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 8-XFQFN Supplier Device Package: 8-X2QFN (1.5x1.5) Base Product Number: BQ298000 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Protection Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Fault Protection: Over Current, Over Temperature, Over Voltage

Win Source Part Number: 1372079-BQ298000RUGR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-XFQFN
Supplier Device Package: 8-X2QFN (1.5x1.5)
Base Product Number: BQ298000
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Battery Protection
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Fault Protection: Over Current, Over Temperature, Over Voltage

Buy Now Datasheet
PMIC - Battery Management - BQ298000RUGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ298000RUGR
PMIC - Battery Management BQ298000RUGR
IC BATT PROT LI-ION 1CELL 8X2QFN

IC BATT PROT LI-ION 1CELL 8X2QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ298000RUGR
Battery Management BQ298000RUGR
Battery Management High-side protector for single-cell li-ion and li-polymer batteries 8-X2QFN -40 to 85

Battery Management High-side protector for single-cell li-ion and li-polymer batteries 8-X2QFN -40 to 85

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-BQ298000RUGRTR-ND 1372079-BQ298000RUGR BQ298000RUGR BQ298000RUGR
Product Name Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management PMIC - Battery Management Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Washing Test Machine - ABW-X - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
Battery Management - 2312-ACT2804QJ-T0435TR-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers
Battery String Simulator (BSS) -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Module
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details