Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ29732DSET BQ29732DSET

Description
Manufacturer: Texas Instruments Win Source Part Number: 770360-BQ29732DSET Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: BQ29732 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-WSON (1.5x1.5) Alternative Parts (Cross-Reference): BQ29732DSER; Introduction Date: May 18, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770360-BQ29732DSET Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: BQ29732 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-WSON (1.5x1.5) Alternative Parts (Cross-Reference): BQ29732DSER; Introduction Date: May 18, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ29732DSET - 770360-BQ29732DSET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29732DSET
770360-BQ29732DSET
PMIC - PMIC - Battery Management - BQ29732DSET 770360-BQ29732DSET
Manufacturer: Texas Instruments Win Source Part Number: 770360-BQ29732DSET Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: BQ29732 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-WSON (1.5x1.5) Alternative Parts (Cross-Reference): BQ29732DSER; Introduction Date: May 18, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770360-BQ29732DSET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WFDFN
Function: Battery Protection
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: BQ29732
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-WSON (1.5x1.5)
Alternative Parts (Cross-Reference): BQ29732DSER;
Introduction Date: May 18, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ29732DSET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ29732DSET
Battery Management BQ29732DSET
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Buy Now
Batt Prot, Li-Ion/li-Pol, Wson-6; Battery Type Texas Instruments - 36AJ8428 - Newark, An Avnet Company
Chicago, IL, United States
Batt Prot, Li-Ion/li-Pol, Wson-6; Battery Type Texas Instruments
36AJ8428
Batt Prot, Li-Ion/li-Pol, Wson-6; Battery Type Texas Instruments 36AJ8428
BATT PROT, LI-ION/LI-POL, WSON-6; Battery Type:Li-Ion, Li-Pol; Battery Protection:Over Current, Over / Under Voltage, Short Circuit; No. of Batteries:1; Shutdown Current:0.1µA; Battery IC Case Style:WSON; No. of Pins:6Pins; Supply RoHS Compliant: Yes

BATT PROT, LI-ION/LI-POL, WSON-6; Battery Type:Li-Ion, Li-Pol; Battery Protection:Over Current, Over / Under Voltage, Short Circuit; No. of Batteries:1; Shutdown Current:0.1µA; Battery IC Case Style:WSON; No. of Pins:6Pins; Supply RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ29732DSET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ29732DSET
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ29732DSET
IC BATT PROT LI-ION 1CELL 6WSON

IC BATT PROT LI-ION 1CELL 6WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 770360-BQ29732DSET BQ29732DSET 36AJ8428 BQ29732DSET
Product Name PMIC - PMIC - Battery Management - BQ29732DSET Battery Management Batt Prot, Li-Ion/li-Pol, Wson-6; Battery Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Regulators - Linear - 5962R0722961VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 1.50E6 µA
View Details
Voltage References - 1220297 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details