Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ29732DSER BQ29732DSER

Description
Manufacturer: Texas Instruments Win Source Part Number: 845681-BQ29732DSER Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5) Package: 6-WFDFN Package: Reel - TR Mounting: Surface Mount Family Name: BQ29732 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (1.5x1.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49565-1, 296-49565-2, BQ29732DSER-ND, 296-49565-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845681-BQ29732DSER Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5) Package: 6-WFDFN Package: Reel - TR Mounting: Surface Mount Family Name: BQ29732 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (1.5x1.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49565-1, 296-49565-2, BQ29732DSER-ND, 296-49565-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ29732DSER - 845681-BQ29732DSER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29732DSER
845681-BQ29732DSER
PMIC - PMIC - Battery Management - BQ29732DSER 845681-BQ29732DSER
Manufacturer: Texas Instruments Win Source Part Number: 845681-BQ29732DSER Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5) Package: 6-WFDFN Package: Reel - TR Mounting: Surface Mount Family Name: BQ29732 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (1.5x1.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49565-1, 296-49565-2, BQ29732DSER-ND, 296-49565-6

Manufacturer: Texas Instruments
Win Source Part Number: 845681-BQ29732DSER
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Package: 6-WFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ29732
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (1.5x1.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49565-1, 296-49565-2, BQ29732DSER-ND, 296-49565-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ29732DSER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ29732DSER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ29732DSER
IC BATT PROT LI-ION 1CELL 6WSON

IC BATT PROT LI-ION 1CELL 6WSON

Supplier's Site
Battery Management - BQ29732DSER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ29732DSER
Battery Management BQ29732DSER
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 845681-BQ29732DSER BQ29732DSER BQ29732DSER
Product Name PMIC - PMIC - Battery Management - BQ29732DSER Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907841 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details