The BQ29729DSET is a single-cell Li-ion and Li-polymer battery protection IC in a 6-pin WSON package measuring 1.50mm × 1.50mm. It provides overcharge, over-discharge, charge overcurrent, discharge overcurrent, and load short-circuit protection with factory-programmed thresholds. The device operates in NORMAL mode with a supply current of 4µA and shutdown mode with 100nA current. It supports zero voltage charging and has an operating temperature range of -40°C to +85°C. The over-discharge protection threshold is 1.25V and the discharge overcurrent detection voltage is -0.100V with an 8ms trigger delay. The overcharge protection voltage is 4.275V, and the discharge overcurrent detection delay is 8ms with a short-circuit detection delay of 250µs. It includes gate drive outputs for charge and discharge FETs and monitors voltage across external FETs for current sensing with ±5mV accuracy. The part is RoHS compliant and has a Level-1 MSL rating.
Li-Ion/Li Polymer Advanced Single-Cell Battery Protector IC Family 6-WSON -40 to 85 Product overview: BQ29729DSET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ29729DSET can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ29729DSET |
| Product Name | Power Management IC |
| Operating Temperature | -40 C (-40 F) |