Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Win Source Part Number: 977168-BQ29729DSER
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: 6-WFDFN
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50980-2,296-5098
Base Product Number: BQ29729
Battery Management Li-Ion/Li Polymer Advanced Single-Cell Battery Protector IC Family 6-WSON -40 to 85
IC BATT PROT LI-ION 1CELL 6WSON
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 296-50980-6-ND | 977168-BQ29729DSER | BQ29729DSER | BQ29729DSER |
| Product Name | Battery Management | Integrated Circuits (ICs) - PMIC - Battery Management | Battery Management | PMIC - Battery Management |
| Form Factor | Module | Surface Mount |