Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Battery Management BQ29728DSER

Description
Win Source Part Number: 1139788-BQ29728DSER Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: 6-WFDFN Supplier Device Package: 6-WSON (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ29728DSERTR
Request a Quote Datasheet
Description
Win Source Part Number: 1139788-BQ29728DSER Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: 6-WFDFN Supplier Device Package: 6-WSON (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ29728DSERTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1139788-BQ29728DSER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1139788-BQ29728DSER
Integrated Circuits (ICs) - PMIC - Battery Management 1139788-BQ29728DSER
Win Source Part Number: 1139788-BQ29728DSER Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: 6-WFDFN Supplier Device Package: 6-WSON (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ29728DSERTR

Win Source Part Number: 1139788-BQ29728DSER
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: 6-WFDFN
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ29728DSERTR

Buy Now
Battery Management - 296-BQ29728DSERTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ29728DSERTR-ND
Battery Management 296-BQ29728DSERTR-ND
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Buy Now Datasheet
Battery Management - 296-BQ29728DSERCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ29728DSERCT-ND
Battery Management 296-BQ29728DSERCT-ND
IC BATTERY MANAGEMENT

IC BATTERY MANAGEMENT

Buy Now Datasheet
Battery Management - 296-BQ29728DSERDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ29728DSERDKR-ND
Battery Management 296-BQ29728DSERDKR-ND
IC BATTERY MANAGEMENT

IC BATTERY MANAGEMENT

Buy Now Datasheet
PMIC - Battery Management - BQ29728DSER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ29728DSER
PMIC - Battery Management BQ29728DSER
IC BATTERY MANAGEMENT

IC BATTERY MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1139788-BQ29728DSER 296-BQ29728DSERTR-ND BQ29728DSER
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
PMIC - Battery Management - BQ2023PW - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details