The BQ29728DSER is a battery protection integrated circuit designed for single-cell lithium-ion and lithium-polymer batteries, providing overcharge, over-discharge, overcurrent, and short-circuit protection. It features CHG and DSG FET drive outputs, operates with a supply voltage range of VSS - 0.3V to 12V, and consumes 4µA in normal mode and 100nA in shutdown. The device monitors voltage across external FETs for current protection within ±5mV typical accuracy and includes zero-voltage charging capability. It is packaged in a 6-pin WSON (DSE) measuring 1.50mm × 1.50mm × 0.75mm and operates across a temperature range of -40°C to +85°C. The part is RoHS compliant and lead-free, with a non-recommended-for-
IC BATTERY MANAGEMENT Product overview: BQ29728DSER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ29728DSER can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ29728DSER |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |