Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ29718DSET BQ29718DSET

Description
Manufacturer: Texas Instruments Win Source Part Number: 1024110-BQ29718DSET Packaging: Reel - TR Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WSON (1.5x1.5) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1024110-BQ29718DSET Packaging: Reel - TR Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WSON (1.5x1.5) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ29718DSET - 1024110-BQ29718DSET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29718DSET
1024110-BQ29718DSET
PMIC - PMIC - Battery Management - BQ29718DSET 1024110-BQ29718DSET
Manufacturer: Texas Instruments Win Source Part Number: 1024110-BQ29718DSET Packaging: Reel - TR Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WSON (1.5x1.5) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024110-BQ29718DSET
Packaging: Reel - TR
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-WSON (1.5x1.5)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ29718DSET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ29718DSET
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ29718DSET
IC BATT PROT LI-ION 1CELL 6WSON

IC BATT PROT LI-ION 1CELL 6WSON

Supplier's Site
Battery Management - BQ29718DSET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ29718DSET
Battery Management BQ29718DSET
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1024110-BQ29718DSET BQ29718DSET BQ29718DSET
Product Name PMIC - PMIC - Battery Management - BQ29718DSET Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Voltage References - 1900351 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details