Texas Instruments High-Performance Analog Battery Management BQ29718DSER

Description
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-49564-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-49564-2-ND
Battery Management 296-49564-2-ND
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Buy Now Datasheet
Battery Management - 296-49564-1-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-49564-1-ND
Battery Management 296-49564-1-ND
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Buy Now Datasheet
Battery Management - 296-49564-6-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-49564-6-ND
Battery Management 296-49564-6-ND
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 977166-BQ29718DSER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
977166-BQ29718DSER
Integrated Circuits (ICs) - PMIC - Battery Management 977166-BQ29718DSER
Win Source Part Number: 977166-BQ29718DSER Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: 6-WFDFN Supplier Device Package: 6-WSON (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49564-2,BQ29718D SER-ND,296-49564-1,2 96-49564-6 Base Product Number: BQ29718

Win Source Part Number: 977166-BQ29718DSER
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: 6-WFDFN
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49564-2,BQ29718DSER-ND,296-49564-1,296-49564-6
Base Product Number: BQ29718

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ29718DSER
Battery Management BQ29718DSER
Battery Management Li-Ion/Li Polymer Advanced Single-Cell Battery Protector IC Family 6-WSON -40 to 85

Battery Management Li-Ion/Li Polymer Advanced Single-Cell Battery Protector IC Family 6-WSON -40 to 85

Buy Now Datasheet
PMIC - Battery Management - BQ29718DSER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ29718DSER
PMIC - Battery Management BQ29718DSER
IC BATT PROT LI-ION 1CELL 6WSON

IC BATT PROT LI-ION 1CELL 6WSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-49564-2-ND 977166-BQ29718DSER BQ29718DSER BQ29718DSER
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Management - MAX6432EHUS - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details