Texas Instruments BQ29700 Li-Ion/Li Polymer Battery protection IC BQ29704DSET

Description
Li-Ion/Li Polymer Battery protection IC 6-WSON -40 to 85
Request a Quote Datasheet
Description
Li-Ion/Li Polymer Battery protection IC 6-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ29700 Li-Ion/Li Polymer Battery protection IC - BQ29704DSET - Texas Instruments
Dallas, TX, United States
BQ29700 Li-Ion/Li Polymer Battery protection IC
BQ29704DSET
BQ29700 Li-Ion/Li Polymer Battery protection IC BQ29704DSET
Li-Ion/Li Polymer Battery protection IC 6-WSON -40 to 85

Li-Ion/Li Polymer Battery protection IC 6-WSON -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1320253-BQ29704DSET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1320253-BQ29704DSET
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1320253-BQ29704DSET
Manufacturer: Texas Instruments Win Source Part Number: 1320253-BQ29704DSET Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Supplier Device Package: 6-WSON (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-WFDFN ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-BQ29704DSET,BQ2 9704DSET-ND,296-BQ29 704DSETDKR,296-BQ297 04DSETTR,TEXTISBQ297 04DSET,296-BQ29704DS ETCT Base Product Number: BQ29704 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320253-BQ29704DSET
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Function: Battery Protection
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-WFDFN
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-BQ29704DSET,BQ29704DSET-ND,296-BQ29704DSETDKR,296-BQ29704DSETTR,TEXTISBQ29704DSET,296-BQ29704DSETCT
Base Product Number: BQ29704
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Battery Management - BQ29704DSET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ29704DSET
Battery Management BQ29704DSET
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ29704DSET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ29704DSET
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ29704DSET
IC BATT PROT LI-ION 1CELL 6WSON

IC BATT PROT LI-ION 1CELL 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ29704DSET 1320253-BQ29704DSET BQ29704DSET BQ29704DSET
Product Name BQ29700 Li-Ion/Li Polymer Battery protection IC Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type WSON 6-WFDFN 6-WFDFN
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Voltage Reference - ATL432LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details