Win Source Part Number: 981767-BQ29704DSER
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: 6-WFDFN
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-BQ29704DSER,296
Base Product Number: BQ29704
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
IC BATT PROT LI-ION 1CELL 6WSON
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 981767-BQ29704DSER | 296-50976-6-ND | BQ29704DSER |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Management | Battery Management | PMIC - Battery Management |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |