The BQ29701DSET is a single-cell Li-ion and Li-polymer battery protection IC with overcharge, over-discharge, overcurrent, and short-circuit protection. It features CHG and DSG FET drive outputs and operates with a supply voltage range of VSS - 0.3V to 12V. The device is packaged in a 6-pin WSON (DSE) case measuring 1.50mm × 1.50mm × 0.75mm and operates over a temperature range of −40°C to +85°C. It includes factory-programmed protection thresholds: overcharge detection at 4.280V, over-discharge at 1.25V, discharge overcurrent at 144mV, and load short-circuit detection at 250μs. It supports zero voltage charging and maintains low quiescent current in NORMAL mode (4μA) and shutdown (100nA).
Li-Ion/Li Polymer Advanced Single-Cell Battery Protector IC Family 6-WSON -40 to 85 Product overview: BQ29701DSET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ29701DSET can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ29701DSET |
| Product Name | Power Management IC |
| Operating Temperature | -40 C (-40 F) |