Li-Ion/Li Polymer Battery protection IC 6-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1024104-BQ29700DSER
Packaging: Reel - TR
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: BQ29700
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-WSON (1.5x1.5)
Purpose: Battery Protection
Alternative Parts (Cross-Reference): BQ29700DSET; ;
Introduction Date: April 08, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
IC BATT PROT LI-ION 1CELL 6WSON
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ29700DSER | 1024104-BQ29700DSER | BQ29700DSER | BQ29700DSER |
| Product Name | BQ29700 Li-Ion/Li Polymer Battery protection IC | PMIC - PMIC - Battery Management - BQ29700DSER | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Type | WSON | 6-WSON (1.5x1.5) | 6-WFDFN |