The BQ296217DSGT is a high-accuracy, low-power overvoltage protector for 2-series to 4-series Li-ion battery packs, featuring a fixed 6.5-second delay timer and a 3.3 V regulated output supply capable of delivering up to 2 mA. It monitors individual cell voltages with a tolerance of ±10 mV and triggers an output when any cell exceeds its programmed overvoltage threshold of 4.55 V. The device operates with a typical quiescent current of 4 µA and includes self-disable to halt the regulated output if any cell voltage drops below 2.8 V. It is housed in an 8-pin WSON package measuring 2 mm × 2 mm and is rated for operation from -40 °C to 110 °C.
Overvoltage Protection for 2-Series, 3-Series, and 4-Series Cell Li-Ion 8-WSON -40 to 110 Product overview: BQ296217DSGT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ296217DSGT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ296217DSGT |
| Product Name | Power Management IC |
| Operating Temperature | -40 C (-40 F) |