Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ296213DSGR BQ296213DSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 913461-BQ296213DSGR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ296213 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ296213DSGR-ND, 296-50974-1, 296-50974-2, 296-50974-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913461-BQ296213DSGR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ296213 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ296213DSGR-ND, 296-50974-1, 296-50974-2, 296-50974-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ296213DSGR - 913461-BQ296213DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ296213DSGR
913461-BQ296213DSGR
PMIC - PMIC - Battery Management - BQ296213DSGR 913461-BQ296213DSGR
Manufacturer: Texas Instruments Win Source Part Number: 913461-BQ296213DSGR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ296213 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ296213DSGR-ND, 296-50974-1, 296-50974-2, 296-50974-6

Manufacturer: Texas Instruments
Win Source Part Number: 913461-BQ296213DSGR
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ296213
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BQ296213DSGR-ND, 296-50974-1, 296-50974-2, 296-50974-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ296213DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ296213DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ296213DSGR
IC BATT PROT LI-ION 2-4CEL 8WSON

IC BATT PROT LI-ION 2-4CEL 8WSON

Supplier's Site
Battery Management - BQ296213DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ296213DSGR
Battery Management BQ296213DSGR
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913461-BQ296213DSGR BQ296213DSGR BQ296213DSGR
Product Name PMIC - PMIC - Battery Management - BQ296213DSGR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products