Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ296203DSGR BQ296203DSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 913460-BQ296203DSGR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ296203 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50972-2-ND, 296-BQ296203DSGRDKR, 296-50972-1-ND, BQ296203DSGR-ND, 296-50972-1, 296-BQ296203DSGRCT, 296-50972-2, 296-BQ296203DSGRTR, 296-50972-6, 296-50972-6-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913460-BQ296203DSGR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ296203 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50972-2-ND, 296-BQ296203DSGRDKR, 296-50972-1-ND, BQ296203DSGR-ND, 296-50972-1, 296-BQ296203DSGRCT, 296-50972-2, 296-BQ296203DSGRTR, 296-50972-6, 296-50972-6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ296203DSGR - 913460-BQ296203DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ296203DSGR
913460-BQ296203DSGR
PMIC - PMIC - Battery Management - BQ296203DSGR 913460-BQ296203DSGR
Manufacturer: Texas Instruments Win Source Part Number: 913460-BQ296203DSGR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ296203 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50972-2-ND, 296-BQ296203DSGRDKR, 296-50972-1-ND, BQ296203DSGR-ND, 296-50972-1, 296-BQ296203DSGRCT, 296-50972-2, 296-BQ296203DSGRTR, 296-50972-6, 296-50972-6-ND

Manufacturer: Texas Instruments
Win Source Part Number: 913460-BQ296203DSGR
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ296203
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50972-2-ND, 296-BQ296203DSGRDKR, 296-50972-1-ND, BQ296203DSGR-ND, 296-50972-1, 296-BQ296203DSGRCT, 296-50972-2, 296-BQ296203DSGRTR, 296-50972-6, 296-50972-6-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ296203DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ296203DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ296203DSGR
IC BATT PROT LI-ION 2-4CEL 8WSON

IC BATT PROT LI-ION 2-4CEL 8WSON

Supplier's Site
Battery Management - BQ296203DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ296203DSGR
Battery Management BQ296203DSGR
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913460-BQ296203DSGR BQ296203DSGR BQ296203DSGR
Product Name PMIC - PMIC - Battery Management - BQ296203DSGR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1610152 - RS Components, Ltd.
Specs
Number of Supplies 2
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Push Pull, Active Low
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details