Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ296202DSGT BQ296202DSGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 770358-BQ296202DSGT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 4 Family Name: BQ2962 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): BQ296202DSGR; Introduction Date: May 24, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770358-BQ296202DSGT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 4 Family Name: BQ2962 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): BQ296202DSGR; Introduction Date: May 24, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ296202DSGT - 770358-BQ296202DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ296202DSGT
770358-BQ296202DSGT
PMIC - PMIC - Battery Management - BQ296202DSGT 770358-BQ296202DSGT
Manufacturer: Texas Instruments Win Source Part Number: 770358-BQ296202DSGT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 4 Family Name: BQ2962 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): BQ296202DSGR; Introduction Date: May 24, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 770358-BQ296202DSGT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C (TA)
Package: 8-WFDFN Exposed Pad
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 ~ 4
Family Name: BQ2962
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-WSON (2x2)
Alternative Parts (Cross-Reference): BQ296202DSGR;
Introduction Date: May 24, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ296202DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ296202DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ296202DSGT
IC BATT PROT LI-ION 2-4CEL 8WSON

IC BATT PROT LI-ION 2-4CEL 8WSON

Supplier's Site
Battery Management - BQ296202DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ296202DSGT
Battery Management BQ296202DSGT
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 770358-BQ296202DSGT BQ296202DSGT BQ296202DSGT
Product Name PMIC - PMIC - Battery Management - BQ296202DSGT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details
Voltage Supervisors - 1905843P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active High
View Details