Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ296115DSGR

Description
Win Source Part Number: 1381609-BQ296115DSGR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Package: Tape & Reel Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 4 Mounting Type: Surface Mount Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ296115 RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 2 (1 Year) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381609-BQ296115DSGR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Package: Tape & Reel Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 4 Mounting Type: Surface Mount Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ296115 RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 2 (1 Year) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1381609-BQ296115DSGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1381609-BQ296115DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1381609-BQ296115DSGR
Win Source Part Number: 1381609-BQ296115DSGR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Package: Tape & Reel Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 4 Mounting Type: Surface Mount Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ296115 RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 2 (1 Year) Standard Package: 3,000 pcs

Win Source Part Number: 1381609-BQ296115DSGR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Package: Tape & Reel
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 2 ~ 4
Mounting Type: Surface Mount
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 110°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: BQ296115
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 2 (1 Year)
Standard Package: 3,000 pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ296115DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ296115DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ296115DSGR
2-4S OVERVOLTAGE PROTECTOR WITH

2-4S OVERVOLTAGE PROTECTOR WITH

Supplier's Site
Battery Management - BQ296115DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ296115DSGR
Battery Management BQ296115DSGR
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1381609-BQ296115DSGR BQ296115DSGR BQ296115DSGR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1905863P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details