Manufacturer: Texas Instruments
Win Source Part Number: 1024099-BQ296113DSGT
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC BATT PROT LI-ION 2-4CEL 8WSON
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
IC OVP/BATTERY PROTECTOR 8WSON
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1024099-BQ296113DSGT | BQ296113DSGT | BQ296113DSGT | 815-BQ296113DSGT |
| Product Name | PMIC - PMIC - Battery Management - BQ296113DSGT | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management | IC OVP/BATTERY PROTECTOR 8WSON |
| Output Options | Inverting | |||
| Type | 8-WSON (2x2) | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |