The BQ296111DSGT is a 2-series to 4-series lithium-ion battery overvoltage protection device with a regulated 3.3 V output supply delivering up to 2 mA. It features a fixed 4.0-second delay before triggering an overvoltage indication, an overvoltage threshold of 4.45 V, and an under-voltage disable threshold of 2.5 V. The device operates with a low quiescent current of 4 µA and has a cell input leakage current below 100 nA. It is housed in an 8-pin WSON package measuring 2.00 mm × 2.00 mm and is rated for operation from -40 °C to 110 °C.
2-4S Overvoltage Protector with LDO Output 8-WSON -40 to 110 Product overview: BQ296111DSGT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ296111DSGT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ296111DSGT |
| Product Name | LDO Voltage Regulator IC |
| Operating Temperature | -40 C (-40 F) |