Texas Instruments Standard Linear and Logic PMIC - PMIC - Battery Management - BQ296103DSGT BQ296103DSGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 770356-BQ296103DSGT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 4 Family Name: BQ2961 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): BQ296103DSGR; Introduction Date: June 06, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770356-BQ296103DSGT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 4 Family Name: BQ2961 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): BQ296103DSGR; Introduction Date: June 06, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ296103DSGT - 770356-BQ296103DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ296103DSGT
770356-BQ296103DSGT
PMIC - PMIC - Battery Management - BQ296103DSGT 770356-BQ296103DSGT
Manufacturer: Texas Instruments Win Source Part Number: 770356-BQ296103DSGT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 4 Family Name: BQ2961 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): BQ296103DSGR; Introduction Date: June 06, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770356-BQ296103DSGT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C (TA)
Package: 8-WFDFN Exposed Pad
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 ~ 4
Family Name: BQ2961
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-WSON (2x2)
Alternative Parts (Cross-Reference): BQ296103DSGR;
Introduction Date: June 06, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ296103DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ296103DSGT
Battery Management BQ296103DSGT
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now
Batt Ov Protector, Li-Ion, 20V, Wson-8; Battery Type Texas Instruments - 26AJ5259 - Newark, An Avnet Company
Chicago, IL, United States
Batt Ov Protector, Li-Ion, 20V, Wson-8; Battery Type Texas Instruments
26AJ5259
Batt Ov Protector, Li-Ion, 20V, Wson-8; Battery Type Texas Instruments 26AJ5259
BATT OV PROTECTOR, LI-ION, 20V, WSON-8; Battery Type:Li-Ion; IC Interface Type:-; No. of Batteries:4; Supply Voltage Min:3V; Supply Voltage Max:20V; Battery IC Case Style:WSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

BATT OV PROTECTOR, LI-ION, 20V, WSON-8; Battery Type:Li-Ion; IC Interface Type:-; No. of Batteries:4; Supply Voltage Min:3V; Supply Voltage Max:20V; Battery IC Case Style:WSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ296103DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ296103DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ296103DSGT
IC BATT PROT LI-ION 2-4CEL 8WSON

IC BATT PROT LI-ION 2-4CEL 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 770356-BQ296103DSGT BQ296103DSGT 26AJ5259 BQ296103DSGT
Product Name PMIC - PMIC - Battery Management - BQ296103DSGT Battery Management Batt Ov Protector, Li-Ion, 20V, Wson-8; Battery Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 C (-40 F) -40 to 110 C (-40 to 230 F)
Type 8-WFDFN Exposed Pad WSON
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219938 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
 - PTN3356R1BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details