Manufacturer: Texas Instruments
Win Source Part Number: 913458-BQ296103DSGR
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ296103
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49563-2, 296-49563-1, BQ296103DSGR-ND, 296-49563-6
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
IC BATT PROT LI-ION 2-4CEL 8WSON
Battery Management 2-4S Overvoltage Protector with LDO Output 8-WSON -40 to 110
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 913458-BQ296103DSGR | BQ296103DSGR | BQ296103DSGR | BQ296103DSGR |
| Product Name | PMIC - PMIC - Battery Management - BQ296103DSGR | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |