Texas Instruments High-Performance Analog Battery Management BQ294713DSGR

Description
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-BQ294713DSGRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ294713DSGRTR-ND
Battery Management 296-BQ294713DSGRTR-ND
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1139645-BQ294713DSGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1139645-BQ294713DSGR
Integrated Circuits (ICs) - PMIC - Battery Management 1139645-BQ294713DSGR
Win Source Part Number: 1139645-BQ294713DSGR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 4 Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ294713DSGRTR

Win Source Part Number: 1139645-BQ294713DSGR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 2 ~ 4
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ294713DSGRTR

Buy Now
PMIC - Battery Management - BQ294713DSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ294713DSGR
PMIC - Battery Management BQ294713DSGR
IC BATTERY MANAGEMENT

IC BATTERY MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-BQ294713DSGRTR-ND 1139645-BQ294713DSGR BQ294713DSGR
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
Battery Management - 2312-ACT2802QL-T1028TR-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details