Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ294711DSGT BQ294711DSGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 864527-BQ294711DSGT Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ294711 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45462-1, 296-45462-2, 296-45462-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864527-BQ294711DSGT Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ294711 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45462-1, 296-45462-2, 296-45462-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ294711DSGT - 864527-BQ294711DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ294711DSGT
864527-BQ294711DSGT
PMIC - PMIC - Battery Management - BQ294711DSGT 864527-BQ294711DSGT
Manufacturer: Texas Instruments Win Source Part Number: 864527-BQ294711DSGT Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ294711 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45462-1, 296-45462-2, 296-45462-6

Manufacturer: Texas Instruments
Win Source Part Number: 864527-BQ294711DSGT
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ294711
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45462-1, 296-45462-2, 296-45462-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ294711DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ294711DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ294711DSGT
IC BATT PROT LI-ION 2-4CEL 8WSON

IC BATT PROT LI-ION 2-4CEL 8WSON

Supplier's Site
Battery Management - BQ294711DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ294711DSGT
Battery Management BQ294711DSGT
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864527-BQ294711DSGT BQ294711DSGT BQ294711DSGT
Product Name PMIC - PMIC - Battery Management - BQ294711DSGT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1915235 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
PWR MGMT BATTERY MGMT - 815-BQ25601DRTWT - Utmel Electronic Limited
Specs
Type 24-WFQFN Exposed Pad
Supply Voltage 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details