Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ294706DSGR BQ294706DSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 804479-BQ294706DSGR Packaging: Reel Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 4 Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 804479-BQ294706DSGR Packaging: Reel Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 4 Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ294706DSGR - 804479-BQ294706DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ294706DSGR
804479-BQ294706DSGR
PMIC - PMIC - Battery Management - BQ294706DSGR 804479-BQ294706DSGR
Manufacturer: Texas Instruments Win Source Part Number: 804479-BQ294706DSGR Packaging: Reel Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 4 Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 804479-BQ294706DSGR
Packaging: Reel
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 ~ 4
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)

Buy Now
Sheung Wan, Hong Kong
Battery Management
BQ294706DSGR
Battery Management BQ294706DSGR
Battery Management Lithium-ion Protection IC Family Offering Accurate Cell-by-cell V Monitoring 8-WSON -40 to 85

Battery Management Lithium-ion Protection IC Family Offering Accurate Cell-by-cell V Monitoring 8-WSON -40 to 85

Buy Now Datasheet
Battery Management - BQ294706DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ294706DSGR
Battery Management BQ294706DSGR
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ294706DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ294706DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ294706DSGR
IC BATT PROT LI-ION 2-4CEL 8WSON

IC BATT PROT LI-ION 2-4CEL 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 804479-BQ294706DSGR BQ294706DSGR BQ294706DSGR BQ294706DSGR
Product Name PMIC - PMIC - Battery Management - BQ294706DSGR Battery Management Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906529 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
PMIC - PMIC - Battery Management - BQ25010RHLRG4 - 1049565-BQ25010RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details