Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Win Source Part Number: 1150489-BQ294705DSGT
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 2 ~ 4
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 110°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ294705DSGTTR,B
Base Product Number: BQ294705
Battery Management Li-Ion Protection IC
IC BATT PROT LI-ION 2-4CEL 8WSON
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 296-BQ294705DSGTTR-ND | 1150489-BQ294705DSGT | BQ294705DSGT | BQ294705DSGT |
| Product Name | Battery Management | Integrated Circuits (ICs) - PMIC - Battery Management | Battery Management | PMIC - Battery Management |
| Form Factor | Module | Surface Mount |