Lithium ion protection IC offering accurate, cell-by-cell V monitoring 8-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 770353-BQ294704DSGT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C (TA)
Package: 8-WFDFN Exposed Pad
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 ~ 4
Family Name: BQ2947
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-WSON (2x2)
Alternative Parts (Cross-Reference): BQ294704DSGR;
Introduction Date: July 14, 2018
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
IC BATT PROT LI-ION 2-4CEL 8WSON
Battery Management Li-Ion Protection IC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ294704DSGT | 770353-BQ294704DSGT | BQ294704DSGT | BQ294704DSGT | BQ294704DSGT |
| Product Name | BQ294704 Lithium ion protection IC offering accurate, cell-by-cell V monitoring | PMIC - PMIC - Battery Management - BQ294704DSGT | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Type | WSON | 8-WFDFN Exposed Pad |