Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ294682DRVT BQ294682DRVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1024086-BQ294682DRVT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 6-SON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1024086-BQ294682DRVT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 6-SON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ294682DRVT - 1024086-BQ294682DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ294682DRVT
1024086-BQ294682DRVT
PMIC - PMIC - Battery Management - BQ294682DRVT 1024086-BQ294682DRVT
Manufacturer: Texas Instruments Win Source Part Number: 1024086-BQ294682DRVT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 6-SON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024086-BQ294682DRVT
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ294682DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ294682DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ294682DRVT
IC BATT PROT LI-ION 1CELL 6WSON

IC BATT PROT LI-ION 1CELL 6WSON

Supplier's Site
Battery Management - BQ294682DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ294682DRVT
Battery Management BQ294682DRVT
Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1024086-BQ294682DRVT BQ294682DRVT BQ294682DRVT
Product Name PMIC - PMIC - Battery Management - BQ294682DRVT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Supervisors - 2139135P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details