Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ294682DRVR BQ294682DRVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 864525-BQ294682DRVR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 6-WSON (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ294682 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ294682DRVRDKR- ND, 296-BQ294682DRVRCT-N D, 296-50962-2-ND, BQ294682DRVR-ND, 296-50962-1, 296-50962-2, 296-BQ294682DRVRTR, 296-BQ294682DRVRCT, 296-BQ294682DRVRDKR, 296-50962-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864525-BQ294682DRVR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 6-WSON (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ294682 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ294682DRVRDKR- ND, 296-BQ294682DRVRCT-N D, 296-50962-2-ND, BQ294682DRVR-ND, 296-50962-1, 296-50962-2, 296-BQ294682DRVRTR, 296-BQ294682DRVRCT, 296-BQ294682DRVRDKR, 296-50962-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ294682DRVR - 864525-BQ294682DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ294682DRVR
864525-BQ294682DRVR
PMIC - PMIC - Battery Management - BQ294682DRVR 864525-BQ294682DRVR
Manufacturer: Texas Instruments Win Source Part Number: 864525-BQ294682DRVR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 6-WSON (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ294682 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ294682DRVRDKR- ND, 296-BQ294682DRVRCT-N D, 296-50962-2-ND, BQ294682DRVR-ND, 296-50962-1, 296-50962-2, 296-BQ294682DRVRTR, 296-BQ294682DRVRCT, 296-BQ294682DRVRDKR, 296-50962-6

Manufacturer: Texas Instruments
Win Source Part Number: 864525-BQ294682DRVR
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Battery Battery Protection IC Lithium Ion 6-WSON (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ294682
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-BQ294682DRVRDKR-ND, 296-BQ294682DRVRCT-ND, 296-50962-2-ND, BQ294682DRVR-ND, 296-50962-1, 296-50962-2, 296-BQ294682DRVRTR, 296-BQ294682DRVRCT, 296-BQ294682DRVRDKR, 296-50962-6

Buy Now Datasheet
Battery Management - BQ294682DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ294682DRVR
Battery Management BQ294682DRVR
Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ294682DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ294682DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ294682DRVR
IC BATT PROT LI-ION 1CELL 6WSON

IC BATT PROT LI-ION 1CELL 6WSON

Supplier's Site
Sheung Wan, Hong Kong
Battery Management
BQ294682DRVR
Battery Management BQ294682DRVR
Battery Management Family Overvoltage Protection Device for 1-Cell Li-Ion Batteries, with 4.35v OVP 6-WSON -40 to 110

Battery Management Family Overvoltage Protection Device for 1-Cell Li-Ion Batteries, with 4.35v OVP 6-WSON -40 to 110

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864525-BQ294682DRVR BQ294682DRVR BQ294682DRVR BQ294682DRVR
Product Name PMIC - PMIC - Battery Management - BQ294682DRVR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515391 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details