Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Battery Management BQ294604DRVR

Description
Win Source Part Number: 992111-BQ294604DRVR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 1 Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ294604DRVRCT,B Q294604DRVR-ND,296-B Q294604DRVRTR,296-BQ 294604DRVRDKR Base Product Number: BQ294604
Request a Quote Datasheet
Description
Win Source Part Number: 992111-BQ294604DRVR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 1 Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ294604DRVRCT,B Q294604DRVR-ND,296-B Q294604DRVRTR,296-BQ 294604DRVRDKR Base Product Number: BQ294604
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 992111-BQ294604DRVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
992111-BQ294604DRVR
Integrated Circuits (ICs) - PMIC - Battery Management 992111-BQ294604DRVR
Win Source Part Number: 992111-BQ294604DRVR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 1 Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ294604DRVRCT,B Q294604DRVR-ND,296-B Q294604DRVRTR,296-BQ 294604DRVRDKR Base Product Number: BQ294604

Win Source Part Number: 992111-BQ294604DRVR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 1
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 110°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ294604DRVRCT,BQ294604DRVR-ND,296-BQ294604DRVRTR,296-BQ294604DRVRDKR
Base Product Number: BQ294604

Buy Now Datasheet
Battery Management - 296-BQ294604DRVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ294604DRVRDKR-ND
Battery Management 296-BQ294604DRVRDKR-ND
Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Buy Now Datasheet
Battery Management - 296-BQ294604DRVRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ294604DRVRTR-ND
Battery Management 296-BQ294604DRVRTR-ND
Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Buy Now Datasheet
Battery Management - 296-BQ294604DRVRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ294604DRVRCT-ND
Battery Management 296-BQ294604DRVRCT-ND
Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ294604DRVR
Battery Management BQ294604DRVR
Battery Management Overvlt Prot for 2/3 Ser Cell Li-Ion Batt

Battery Management Overvlt Prot for 2/3 Ser Cell Li-Ion Batt

Buy Now Datasheet
PMIC - Battery Management - BQ294604DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ294604DRVR
PMIC - Battery Management BQ294604DRVR
IC BATT PROT LI-ION 1CELL 6WSON

IC BATT PROT LI-ION 1CELL 6WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 992111-BQ294604DRVR 296-BQ294604DRVRDKR-ND BQ294604DRVR BQ294604DRVR
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 448-TLE9018DQKXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
PMIC - Battery Management - MAX6430PQUS - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details