Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216154-BQ294602DRVT
Packaging: Tape & Reel (TR)
Length: 2 mm
Contact Plating: Gold
Thickness: 750 µm
Height: 800 µm
Number of Pins: 6
Output Voltage: 30 V
Width: 2 mm
Categories: PMIC - Battery Management
Operating Supply Current: 2 µA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 8 V
Min Supply Voltage: 3 V
Max Operating Temperature: 110 °C
Max Output Voltage: 30 V
Min Output Voltage: -300 mV
Battery Management Overvoltage Prot
Battery Battery Protection IC Lithium Ion 6-WSON (2x2)
IC BATT PROT LI-ION 1CELL 6WSON
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1216154-BQ294602DRVT | BQ294602DRVT | BQ294602DRVT | BQ294602DRVT |
| Product Name | PMIC - PMIC - Battery Management - BQ294602DRVT | Battery Management | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting | |||
| Pins | 6 | |||
| IQ | 2 µA |