The BQ294533DRVR is a secondary overvoltage protector for 2- or 3-series cell Li-ion battery packs, monitoring each cell independently and triggering a high-state output after a fixed 6.5-second delay if any cell exceeds its 4.5 V overvoltage threshold. It is packaged in a 6-pin WSON with a 2.00 mm × 2.00 mm body size and operates from -40°C to 85°C. The device draws approximately 1 µA in standby and maintains cell input leakage below 100 nA per cell.
Overvoltage Protection For 2-Series and 3-Series Cell Li-Ion Batteries 6-WSON -40 to 85 Product overview: BQ294533DRVR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ294533DRVR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ294533DRVR |
| Product Name | Power Management IC |
| Operating Temperature | -40 C (-40 F) |