The BQ294512DRVT is a secondary overvoltage protection device for 2- or 3-series cell Li-ion battery packs, monitoring individual cell voltages and triggering a high output state after a fixed 4-second delay if any cell exceeds its 4.40 V overvoltage threshold. It is packaged in a 6-pin SON with a 2.00 mm × 2.00 mm body size, operates from -40°C to 85°C, consumes approximately 1 µA, and features a maximum leakage current of 100 nA per cell input. The device includes an output drive for an external N-channel FET and is designed for use in portable electronics such as tablets, notebooks, and power tools.
Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.40v OVP 6-WSON -40 to 85 Product overview: BQ294512DRVT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.40v. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4.40v, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ294512DRVT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ294512DRVT |
| Product Name | 4.40v Power Management IC |
| Operating Temperature | -40 C (-40 F) |