Texas Instruments BQ294512 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.40v OVP BQ294512DRVR

Description
Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.40v OVP 6-SON -40 to 85
Request a Quote Datasheet
Description
Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.40v OVP 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ294512 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.40v OVP - BQ294512DRVR - Texas Instruments
Dallas, TX, United States
BQ294512 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.40v OVP
BQ294512DRVR
BQ294512 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.40v OVP BQ294512DRVR
Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.40v OVP 6-SON -40 to 85

Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.40v OVP 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ294512DRVR - 118608-BQ294512DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ294512DRVR
118608-BQ294512DRVR
PMIC - PMIC - Battery Management - BQ294512DRVR 118608-BQ294512DRVR
Manufacturer: Texas Instruments Win Source Part Number: 118608-BQ294512DRVR Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 6-SON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118608-BQ294512DRVR
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ294512DRVR
Battery Management BQ294512DRVR
Battery Management Overvltg Prot Device

Battery Management Overvltg Prot Device

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ294512DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ294512DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ294512DRVR
IC BATT PROT LI-ION 2-3CEL 6WSON

IC BATT PROT LI-ION 2-3CEL 6WSON

Supplier's Site
Battery Management - BQ294512DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ294512DRVR
Battery Management BQ294512DRVR
Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ294512DRVR 118608-BQ294512DRVR BQ294512DRVR BQ294512DRVR BQ294512DRVR
Product Name BQ294512 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.40v OVP PMIC - PMIC - Battery Management - BQ294512DRVR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type SON 6-SON (2x2) 6-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7702AC - 1133663-7702AC - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details