Texas Instruments BQ294502 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.35v OVP BQ294502DRVT

Description
Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.35v OVP 6-SON -40 to 85
Request a Quote Datasheet
Description
Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.35v OVP 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ294502 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.35v OVP - BQ294502DRVT - Texas Instruments
Dallas, TX, United States
BQ294502 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.35v OVP
BQ294502DRVT
BQ294502 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.35v OVP BQ294502DRVT
Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.35v OVP 6-SON -40 to 85

Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.35v OVP 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ294502DRVT - 138285-BQ294502DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ294502DRVT
138285-BQ294502DRVT
PMIC - PMIC - Battery Management - BQ294502DRVT 138285-BQ294502DRVT
Manufacturer: Texas Instruments Win Source Part Number: 138285-BQ294502DRVT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 6-SON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138285-BQ294502DRVT
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ294502DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ294502DRVT
Battery Management BQ294502DRVT
Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ294502DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ294502DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ294502DRVT
IC BATT PROT LI-ION 2-3CEL 6WSON

IC BATT PROT LI-ION 2-3CEL 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ294502DRVT 138285-BQ294502DRVT BQ294502DRVT BQ294502DRVT
Product Name BQ294502 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.35v OVP PMIC - PMIC - Battery Management - BQ294502DRVT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type SON 6-SON (2x2) 6-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2085DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Reference - ATL431LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ24314DDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWG4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers