The BQ29443DRBR is a voltage protection integrated circuit designed for two, three, or four-cell Li-Ion battery packs, providing second-level overvoltage protection. It features high-accuracy overvoltage detection with thresholds set at 4.50V, along with additional fixed thresholds of 4.30V, 4.35V, and 4.40V. The device operates with a low power consumption of less than 2 µA, making it suitable for applications in notebook computers, power tools, and portable equipment.
The BQ29443 incorporates an external capacitor-controlled
Voltage Protection For Two, Three, or Four-Cell Li-Ion Batteries(4.50V) 8-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 864524-BQ29443DRBR
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Battery Battery Protection IC Lithium Ion 8-SON (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ29443
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-28074-2, 296-28074-1, -296-28074-1, -296-28074-1-ND, 296-28074-6, -BQ29443DRBR-NDR
IC BATT PROT LI-ION 2-4CELL 8SON
Battery Battery Protection IC Lithium Ion 8-SON (3x3)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ29443DRBR | 864524-BQ29443DRBR | BQ29443DRBR | BQ29443DRBR |
| Product Name | BQ29443 Voltage Protection For Two, Three, or Four-Cell Li-Ion Batteries(4.50V) | PMIC - PMIC - Battery Management - BQ29443DRBR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |