The bq29414 is a secondary overvoltage protection IC for 2-, 3-, or 4-cell lithium-ion battery packs, with a fixed overvoltage protection threshold of 4.55 V. It is available in an 8-pin TSSOP (PW) package and operates over a temperature range of -40°C to 110°C. The device detects overvoltage conditions by comparing each cell voltage to an internal reference and triggers protection after a programmable delay via an external capacitor on the CD pin. It draws less than 2 µA quiescent current and includes a high-accuracy detection circuit with hysteresis. The OUT pin provides a high-level output when protection is activated, with a drive voltage of up to 14 V and a high-level output current of -1 mA. It is not recommended for new designs.
Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.55V) 8-TSSOP -40 to 110 Product overview: BQ29414PWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4.55V, TSSOP, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ29414PWR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ29414PWR |
| Product Name | 4.55V TSSOP Power Management IC |
| Package Type | Other; TSSOP |