Manufacturer: Texas Instruments
Win Source Part Number: 201359-BQ29412DCTRG4
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: SM8
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Computers & Computer Peripherals
IC BATT PROT LI-ION 2-4CELL SM8
Battery Battery Protection IC Lithium Ion SM8
Battery Management Secondary Over Vltg Protection
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 201359-BQ29412DCTRG4 | BQ29412DCTRG4 | BQ29412DCTRG4 | BQ29412DCTRG4 |
| Product Name | PMIC - PMIC - Battery Management - BQ29412DCTRG4 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management | Battery Management |
| Output Options | Inverting |