Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ29412DCT3R BQ29412DCT3R

Description
Manufacturer: Texas Instruments Win Source Part Number: 107392-BQ29412DCT3R Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: SM8 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 107392-BQ29412DCT3R Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: SM8 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ29412DCT3R - 107392-BQ29412DCT3R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29412DCT3R
107392-BQ29412DCT3R
PMIC - PMIC - Battery Management - BQ29412DCT3R 107392-BQ29412DCT3R
Manufacturer: Texas Instruments Win Source Part Number: 107392-BQ29412DCT3R Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: SM8 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107392-BQ29412DCT3R
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: SM8
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ29412DCT3R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ29412DCT3R
Battery Management BQ29412DCT3R
Battery Battery Protection IC Lithium Ion SM8

Battery Battery Protection IC Lithium Ion SM8

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ29412DCT3R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ29412DCT3R
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ29412DCT3R
IC BATT PROT LI-ION 2-4CELL SM8

IC BATT PROT LI-ION 2-4CELL SM8

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 107392-BQ29412DCT3R BQ29412DCT3R BQ29412DCT3R
Product Name PMIC - PMIC - Battery Management - BQ29412DCT3R Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897788 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push Pull
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details