Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Battery Management BQ29411DCT3R

Description
Win Source Part Number: 969050-BQ29411DCT3R Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 4 Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 110°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-20831-1,-BQ2941 1DCT3RE6,BQ29411DCT3 RE6,-296-20831-1-ND, 296-20831-6,-BQ29411 DCT3R-NDR,296-20831- 1,296-20831-2,BQ2941 1DCT3RE6-ND,-BQ29411 DCT3RE6-NDR Base Product Number: BQ29411
Request a Quote Datasheet
Description
Win Source Part Number: 969050-BQ29411DCT3R Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 4 Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 110°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-20831-1,-BQ2941 1DCT3RE6,BQ29411DCT3 RE6,-296-20831-1-ND, 296-20831-6,-BQ29411 DCT3R-NDR,296-20831- 1,296-20831-2,BQ2941 1DCT3RE6-ND,-BQ29411 DCT3RE6-NDR Base Product Number: BQ29411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 969050-BQ29411DCT3R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
969050-BQ29411DCT3R
Integrated Circuits (ICs) - PMIC - Battery Management 969050-BQ29411DCT3R
Win Source Part Number: 969050-BQ29411DCT3R Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 4 Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 110°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-20831-1,-BQ2941 1DCT3RE6,BQ29411DCT3 RE6,-296-20831-1-ND, 296-20831-6,-BQ29411 DCT3R-NDR,296-20831- 1,296-20831-2,BQ2941 1DCT3RE6-ND,-BQ29411 DCT3RE6-NDR Base Product Number: BQ29411

Win Source Part Number: 969050-BQ29411DCT3R
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 2 ~ 4
Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: SM8
Temperature Range - Operating: -40°C ~ 110°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-20831-1,-BQ29411DCT3RE6,BQ29411DCT3RE6,-296-20831-1-ND,296-20831-6,-BQ29411DCT3R-NDR,296-20831-1,296-20831-2,BQ29411DCT3RE6-ND,-BQ29411DCT3RE6-NDR
Base Product Number: BQ29411

Buy Now Datasheet
Battery Management - 296-20831-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-20831-2-ND
Battery Management 296-20831-2-ND
Battery Battery Protection IC Lithium Ion SM8

Battery Battery Protection IC Lithium Ion SM8

Buy Now Datasheet
PMIC - Battery Management - BQ29411DCT3R - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ29411DCT3R
PMIC - Battery Management BQ29411DCT3R
IC BATT PROT LI-ION 2-4CELL SM8

IC BATT PROT LI-ION 2-4CELL SM8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ29411DCT3R
Battery Management BQ29411DCT3R
Battery Management Secondary Over Vltg Protection

Battery Management Secondary Over Vltg Protection

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 969050-BQ29411DCT3R 296-20831-2-ND BQ29411DCT3R BQ29411DCT3R
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management Battery Management
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - SLE950510433WLPXTSA1-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
PMIC - Battery Management - BQ28400PW - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Multi-Function Controller
View Details