Texas Instruments BQ29410 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) BQ29410DCTRG4

Description
Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) 8-SM8 -40 to 110
Request a Quote Datasheet
Description
Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) 8-SM8 -40 to 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ29410 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) - BQ29410DCTRG4 - Texas Instruments
Dallas, TX, United States
BQ29410 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V)
BQ29410DCTRG4
BQ29410 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) BQ29410DCTRG4
Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) 8-SM8 -40 to 110

Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) 8-SM8 -40 to 110

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ29410DCTRG4 - 201356-BQ29410DCTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29410DCTRG4
201356-BQ29410DCTRG4
PMIC - PMIC - Battery Management - BQ29410DCTRG4 201356-BQ29410DCTRG4
Manufacturer: Texas Instruments Win Source Part Number: 201356-BQ29410DCTRG4 Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: SM8 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201356-BQ29410DCTRG4
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: SM8
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ29410DCTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ29410DCTRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ29410DCTRG4
IC BATT PROT LI-ION 2-4CELL SM8

IC BATT PROT LI-ION 2-4CELL SM8

Supplier's Site
Battery Management - BQ29410DCTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ29410DCTRG4
Battery Management BQ29410DCTRG4
Battery Battery Protection IC Lithium Ion SM8

Battery Battery Protection IC Lithium Ion SM8

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ29410DCTRG4 201356-BQ29410DCTRG4 BQ29410DCTRG4 BQ29410DCTRG4
Product Name BQ29410 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) PMIC - PMIC - Battery Management - BQ29410DCTRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - BQ2202PN - 236679-BQ2202PN - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWG4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers