Texas Instruments BQ29410 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) BQ29410DCT3R

Description
Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) 8-SM8 -40 to 110
Request a Quote Datasheet
Description
Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) 8-SM8 -40 to 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ29410 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) - BQ29410DCT3R - Texas Instruments
Dallas, TX, United States
BQ29410 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V)
BQ29410DCT3R
BQ29410 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) BQ29410DCT3R
Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) 8-SM8 -40 to 110

Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) 8-SM8 -40 to 110

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ29410DCT3R - 083105-BQ29410DCT3R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29410DCT3R
083105-BQ29410DCT3R
PMIC - PMIC - Battery Management - BQ29410DCT3R 083105-BQ29410DCT3R
Manufacturer: Texas Instruments Win Source Part Number: 083105-BQ29410DCT3R Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: SM8 Purpose: Battery Protection Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083105-BQ29410DCT3R
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: SM8
Purpose: Battery Protection
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ29410DCT3R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ29410DCT3R
Battery Management BQ29410DCT3R
Battery Battery Protection IC Lithium Ion SM8

Battery Battery Protection IC Lithium Ion SM8

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ29410DCT3R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ29410DCT3R
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ29410DCT3R
IC BATT PROT LI-ION 2-4CELL SM8

IC BATT PROT LI-ION 2-4CELL SM8

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ29410DCT3R 083105-BQ29410DCT3R BQ29410DCT3R BQ29410DCT3R
Product Name BQ29410 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) PMIC - PMIC - Battery Management - BQ29410DCT3R Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24162YFFR - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
View Details
2 suppliers
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TR - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers