Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083103-BQ29312APW
Packaging: Tube/Rail
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Purpose: Battery Protection
Alternative Parts (Cross-Reference): BQ29312ARTHRG4; BQ29312APWR; BQ29312APWRG4; BQ29312APW;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Battery Management 2-3-4 Cell Lithium Protection AFE
IC BATT PROT LI-ION 2-4C 24TSSOP
Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ29312APW | 083103-BQ29312APW | BQ29312APW | BQ29312APW | BQ29312APW |
| Product Name | BQ29312A Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE | PMIC - PMIC - Battery Management - BQ29312APW | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Type | VQFN | SOP; SSOP; TSSOP; 24-TSSOP | SSOP; TSSOP | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) |