Texas Instruments BQ29311 3-, 4-Cell Lithium-Ion Protection IC for Use With BQ2083/5 BQ29311PWR

Description
3-, 4-Cell Lithium-Ion Protection IC for Use With BQ2083/5 24-TSSOP -25 to 85
Request a Quote Datasheet
Description
3-, 4-Cell Lithium-Ion Protection IC for Use With BQ2083/5 24-TSSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ29311 3-, 4-Cell Lithium-Ion Protection IC for Use With BQ2083/5 - BQ29311PWR - Texas Instruments
Dallas, TX, United States
BQ29311 3-, 4-Cell Lithium-Ion Protection IC for Use With BQ2083/5
BQ29311PWR
BQ29311 3-, 4-Cell Lithium-Ion Protection IC for Use With BQ2083/5 BQ29311PWR
3-, 4-Cell Lithium-Ion Protection IC for Use With BQ2083/5 24-TSSOP -25 to 85

3-, 4-Cell Lithium-Ion Protection IC for Use With BQ2083/5 24-TSSOP -25 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ29311PWR - 101525-BQ29311PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29311PWR
101525-BQ29311PWR
PMIC - PMIC - Battery Management - BQ29311PWR 101525-BQ29311PWR
Manufacturer: Texas Instruments Win Source Part Number: 101525-BQ29311PWR Packaging: Reel - TR Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 24-TSSOP Purpose: Battery Protection Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 101525-BQ29311PWR
Packaging: Reel - TR
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 24-TSSOP
Purpose: Battery Protection
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ29311PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ29311PWR
Battery Management BQ29311PWR
Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ29311PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ29311PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ29311PWR
IC BATT PROT LI-ION 24TSSOP

IC BATT PROT LI-ION 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ29311PWR 101525-BQ29311PWR BQ29311PWR BQ29311PWR
Product Name BQ29311 3-, 4-Cell Lithium-Ion Protection IC for Use With BQ2083/5 PMIC - PMIC - Battery Management - BQ29311PWR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ24071RHLRG4 - 1049558-BQ24071RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers