The BQ29209-Q1 is a secondary overvoltage protection IC for 2-series cell lithium-ion battery packs, featuring automatic cell imbalance correction and a fixed overvoltage protection threshold of 4.30 V. It operates with a typical quiescent current under 3 µA and supports internal balancing up to 15 mA. The device is housed in an 8-pin VSON package measuring 3.00 mm × 3.00 mm and is qualified for automotive use to AEC-Q100 Grade 2 with an operating temperature range of -40°C to 105°C.
Automotive voltage protection with automatic cell balance for 2-cell li-ion batteries, OVP=4.30V 8-SON -40 to 105 Product overview: BQ29209TDRBTQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.30V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 4.30V, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ29209TDRBTQ1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ29209TDRBTQ1 |
| Product Name | Automotive 4.30V Power Management IC |
| Operating Temperature | -40 C (-40 F) |