Battery Battery Protection IC Lithium Ion 8-SON (3x3)
Battery Battery Protection IC Lithium Ion 8-SON (3x3)
Battery Battery Protection IC Lithium Ion 8-SON (3x3)
Win Source Part Number: 971596-BQ29209DRBT
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 2
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 110°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: BQ29209DRBT-ND,TEXTI
Base Product Number: BQ29209
IC BATT PROT LI-ION 2CELL 8SON
Battery Management Vltg Prot w/Auto Cell Balance
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 296-49154-6-ND | 971596-BQ29209DRBT | BQ29209DRBT | BQ29209DRBT |
| Product Name | Battery Management | Integrated Circuits (ICs) - PMIC - Battery Management | PMIC - Battery Management | Battery Management |
| Form Factor | Module | Surface Mount |